NPFC - MIL-STD-2042-3

FIBER OPTIC CABLE TOPOLOGY INSTALLATION STANDARD METHODS FOR NAVAL SHIPS (CABLE PENETRATIONS) (PART 3 OF 7 PARTS)

inactive
Buy Now
Organization: NPFC
Publication Date: 7 July 1993
Status: inactive
Page Count: 23
scope:

This standard provides detailed methods of fiber optic cable penetrations through ship structure and equipment via stuffing tubes, swage tubes, multiple cable penetrators, chafing collars and nipples.

These criteria apply to installations on specific ships when invoked by the governing ship specification or other contractual document. They are intended primarily for new construction; however, they may also be used for the conversion or alteration of existing ships. The rapidly changing state of the art in fiber optic technology makes it essential that some degree of flexibility be exercised in enforcing this document. When there is a conflict between this document and the ship specification or contract, the ship specification or contract shall take precedence. Where ship design is such that the methods herein cannot be implemented, users shall submit new methods or modifications of existing methods to NAVSEA 06KR22 for approval prior to implementation.

intended Use:

The methods for cable penetrations depicted in this standard are intended primarily for new construction; however, they may be used for conversion or alteration of existing ships.

Document History

October 18, 2016
FIBER OPTIC CABLE TOPOLOGY INSTALLATION STANDARD METHODS FOR SURFACE SHIPS AND SUBMARINES (CABLE PENETRATIONS) (PART 3 OF 7 PARTS)
This standard provides requirements and detailed methods of optical fiber cable penetrations through ship structure and equipment via stuffing tubes, swage tubes, multiple cable penetrators (MCPs),...
July 25, 2002
FIBER OPTIC CABLE TOPOLOGY INSTALLATION STANDARD METHODS FOR NAVAL SHIPS (CABLE PENETRATIONS) (PART 3 OF 7 PARTS)
This standard practice provides detailed methods of optical fiber cable penetrations through ship structure and equipment via stuffing tubes, swage tubes, multiple cable penetrators, chafing collars...
September 29, 1997
FIBER OPTIC CABLE TOPOLOGY INSTALLATION STANDARD METHODS FOR NAVAL SHIPS (CABLE PENETRATIONS) (PART 3 OF 7 PARTS)
This standard practice provides detailed methods of fiber optic cable penetrations through ship structure and equipment via stuffing tubes, swage tubes, multiple cable penetrators, chafing collars...
MIL-STD-2042-3
July 7, 1993
FIBER OPTIC CABLE TOPOLOGY INSTALLATION STANDARD METHODS FOR NAVAL SHIPS (CABLE PENETRATIONS) (PART 3 OF 7 PARTS)
This standard provides detailed methods of fiber optic cable penetrations through ship structure and equipment via stuffing tubes, swage tubes, multiple cable penetrators, chafing collars and...
Advertisement