ETSI - EN 302 063

Fixed Radio Systems; Multipoint Equipment; Multipoint Digital Radio Systems Operating in the 31,0 GHz to 33,4 GHz (32 GHz) Frequency Range

inactive
Organization: ETSI
Publication Date: 1 November 2002
Status: inactive
Page Count: 35
scope:

The present document specifies the minimum requirements for FDD and TDD equipment and system parameters, including parameters necessary to plan Co-existence, of broadband multipoint systems including Fixed Wireless Access (FWA) operating in the 3 1,0 GHz to 33,4 GHz frequency band (subsequently referred to as the 32 GHz frequency band). Multipoint systems include both point to multipoint (P-MP) and multipoint to multipoint (MP-MP). The 3 1,s GHz to 33,4 GHz band has been identified and designated within CEPT with an ERC Recommendation CEPT/ERC/REC 01-02 [i] on the designation of the harmonized frequency band 3 1,s GHz to 33,4 GHz for the introduction of Fixed Service (FS) including FWA and point-to-point radio relays.

The 3 1,0 GHz to 3 1,3 GHz band is available in some countries and included in the CEPT report 25. A recommendation on appropriate channel arrangements for the band is also under development within CEPT WG SE 19. The present document therefore also covers the 3 1 ,O GHz to 3 1,3 GHz band provided that the channel arrangement is based on the channel separation as stated in the CEPT/ECC/REC 02-02 [42].

The present document is applicable to system and equipment parameters required to be able to plan the radio inter-operator Co-existence of a number of possible systems operating in the 32 GHz frequency band.

The following access methods are covered:

• FDMA;

• TDMA;

• MC-TDMA.

Document History

January 1, 2003
Fixed Radio Systems; Multipoint Equipment; Multipoint Digital Radio Systems Operating in the 31,0 GHz to 33,4 GHz (32 GHz) Frequency Range
A description is not available for this item.
EN 302 063
November 1, 2002
Fixed Radio Systems; Multipoint Equipment; Multipoint Digital Radio Systems Operating in the 31,0 GHz to 33,4 GHz (32 GHz) Frequency Range
The present document specifies the minimum requirements for FDD and TDD equipment and system parameters, including parameters necessary to plan Co-existence, of broadband multipoint systems including...
June 1, 2002
Fixed Radio Systems; Multipoint Equipment; Multipoint Digital Radio Systems Operating in the 31,0 GHz to 33,4 GHz (32 GHz) Frequency Range
The present document specifies the minimum requirements for FDD and TDD equipment and system parameters, including parameters necessary to plan co-existence, of broadband multipoint systems including...

References

Advertisement