NACE - NO. 4

Brush-Off Blast Cleaning

inactive
Organization: NACE
Publication Date: 16 June 2000
Status: inactive
Page Count: 8
scope:

This joint standard covers the requirements for brushoff blast cleaning of unpainted or painted steel surfaces by the use of abrasives. These requirements include the end condition of the surface and materials and procedures necessary to achieve and verify the end condition.

This joint standard allows tightly adherent rust, mill scale, and/or old coating to remain on the surface.

The mandatory requirements are described in Sections 1 to 9. NOTE: Section 10, ¿Comments,¿ and Appendix A, ¿Explanatory Notes,¿ are not mandatory requirements of this standard.

Document History

June 16, 2000
Brush-Off Blast Cleaning
This joint standard covers the requirements for brushoff blast cleaning of unpainted or painted steel surfaces by the use of abrasives. These requirements include the end condition of the surface and...
NO. 4
June 16, 2000
Brush-Off Blast Cleaning
This joint standard covers the requirements for brushoff blast cleaning of unpainted or painted steel surfaces by the use of abrasives. These requirements include the end condition of the surface and...
January 1, 1994
Joint Surface Preparation Standard Brush-Off Blast Cleaning
A description is not available for this item.

References

Advertisement