DS/EN 300098-6 V1.2.4

Integrated Services Digital Network (ISDN) - Connected Line Identification Restriction (COLR) supplementary service - Digital Subscriber Signalling System No. one (DSS1) protocol - Part 6: Abstract Test Suite (ATS) and partial Protocol Implementation eXtra Information for Testing (PIXIT) proforma specification for the network

inactive
Organization: DS
Publication Date: 1 October 1998
Status: inactive
ICS Code (Integrated Services Digital Network (ISDN)): 33.080
scope:

This sixth part of EN 300 098 specifies the Abstract Test Suite (ATS) and partial Protocol Implementation eXtra Information for Testing (PIXIT) proforma for the Network side of the T reference point or coincident S and T reference point (as defined in ITU-T Recommendation I.411 [11]) of implementations conforming to the stage three standard for the Connected Line Identification Restriction (COLR) supplementary service for the pan-European Integrated Services Digital Network (ISDN) by means of the Digital Subscriber Signalling System No. one (DSS1) protocol, EN 300 098-1 [2]. EN 300 098-5 [4] specifies the Test Suite Structure and Test Purposes (TSS&TP) related to this ATS and partial PIXIT proforma specification. Other parts specify the TSS&TP and the ATS and partial PIXIT proforma for the User side of the T reference point or coincident S and T reference point of implementations conforming to EN 300 098-1 [2].

Document History

July 15, 2000
Integrated Services Digital Network (ISDN); Connected Line Identification Restriction (COLR) supplementary service; Digital Subscriber Signalling System No. one (DSS1) protocol; Part 6: Abstract Test Suite (ATS) and partial Protocol Implementation eXtra Information for Testing (PIXIT) proforma specification for the network
This sixth part of EN 300 098 specifies the Abstract Test Suite (ATS) and partial Protocol Implementation eXtra Information for Testing (PIXIT) proforma for the Network side of the T reference point...
DS/EN 300098-6 V1.2.4
October 1, 1998
Integrated Services Digital Network (ISDN) - Connected Line Identification Restriction (COLR) supplementary service - Digital Subscriber Signalling System No. one (DSS1) protocol - Part 6: Abstract Test Suite (ATS) and partial Protocol Implementation eXtra Information for Testing (PIXIT) proforma specification for the network
This sixth part of EN 300 098 specifies the Abstract Test Suite (ATS) and partial Protocol Implementation eXtra Information for Testing (PIXIT) proforma for the Network side of the T reference point...
Advertisement