ISO 22368-3

Crop protection equipment Test methods for the evaluation of cleaning systems Part 3: Internal cleaning of tank

active, Most Current
Buy Now
Organization: ISO
Publication Date: 1 March 2004
Status: active
Page Count: 12
ICS Code (Plant care equipment): 65.060.40
scope:

This part of ISO 22368 specifies a test for determining the performance of the rinsing systems fitted onto sprayers used in crop protection for the internal cleaning of the spray-liquid tank or tanks. It is applicable to mounted, trailed and self-propelled agricultural sprayers used for crop protection and liquid fertilizer applications. It is not applicable to sprayers with direct injection systems.

Document History

ISO 22368-3
March 1, 2004
Crop protection equipment Test methods for the evaluation of cleaning systems Part 3: Internal cleaning of tank
This part of ISO 22368 specifies a test for determining the performance of the rinsing systems fitted onto sprayers used in crop protection for the internal cleaning of the spray-liquid tank or...

References

Advertisement