NPFC - FF-R-556
RIVET, SOLID, SMALL; RIVET, SPLIT, SMALL; RIVET TUBULAR, SMALL; FLAT WASHER (BURR); AND CAP, RIVET; GENERAL PURPOSE
| Organization: | NPFC |
| Publication Date: | 17 July 1981 |
| Status: | active |
| Page Count: | 15 |
scope:
This specification covers solid, split, and tubular rivets in inch and metric sizes having shanks up to ½ inch or 10.0 millimeter in diameter, flat washers (burrs), and rivet caps for general purpose and aircraft application.
The rivets covered by this specification shall be of the following types, classes and grades as specified (see 6.2):
Type I - Belt (type) solid rivets. Class 1 - Straight shank. Grade A - Copper. Grade F - Brass. Class 2 - Tapered shank. Grade A - Copper. Grade F - Brass. Type IV - Tinners' flat-head solid rivets. Grade A - Copper. Grade B - Aluminum. Grade C - Corrosion-resisting steel. Grade D - Nickel-copper alloy (monel). Grade E - Steel. Grade F - Brass. Type VI - Pan-head solid rivets. Grade A - Copper. Grade B - Aluminum. Grade C - Corrosion-resisting steel. Grade D - Nickel-Copper alloy (monel). Grade E - Steel. Grade F - Brass. Type X - Flat countersunk-head (90°) solid rivets. Grade A - Copper. Grade B - Aluminum. Grade C - Corrosion-resisting steel. Grade E - Steel. Grade F - Brass. Type XI - Split rivets. Class 1 - Oval-head. Grade E - Steel. Grade F - Brass. Class 2 - Flat countersunk-head. Grade E - Steel. Grade F - Brass. Type XII - Tubular rivets. Class 1- Flat-head. Grade E - Steel. Grade F - Brass. Class 2 - Flat countersunk-head (90° approx.) Grade E - Steel. Grade F - Brass. Class 3 - Oval-head. Grade A - Copper. Grade B - Aluminum. Grade C - Corrosion-resisting steel. Grade D - Nickel-copper alloy (monel). Grade E - Steel. Grade F - Brass. Type XIII - Countersunk-head (150°) tubular rivets. Grade A - Copper. Grade B - Aluminum. Grade D - Nickel-copper alloy (monel). Grade E - Steel. Grade F - Brass. Type XIV - Universal head solid rivets. Grade A - Copper. Grade B - Aluminum. Grade C - Corrosion-resisting steel. Grade D - Nickel-copper alloy (monel). Grade E - Steel. Grade F - Brass. Type XV - Countersunk-head (100°) solid rivets. Grade A - Copper. Grade B - Aluminum. Grade C - Corrosion-resisting steel. Grade D - Nickel-copper alloy (monel). Grade E - Steel. Grade F - Brass. Type XVI - Oval head for safety chain. Grade F - Brass.
Rivet caps shall be of the following types and grades as specified (see 6.2).
Type I - For use with split rivets. Grade E - Steel. Grade F - Brass. Type II - For use with tubular rivets. Grade E - Steel. Grade F - Brass.
Flat washers (burrs) shall be of the following grade as specified (see 6.2).
Grade A - Copper. Grade F - Brass.
intended Use:
This specification covers various types of small rivets having shank diameters under one-half inch or 10.0 millimeters for use as fasteners for general purpose and aircraft application. Flat... View More
Document History