FORD - WSK-M2P152-A2

PAINT PERFORMANCE, LOW LEVEL VISIBLE, 120 H SALT SPRAY, EXTERIOR

inactive
Organization: FORD
Publication Date: 1 February 1990
Status: inactive
Page Count: 5
scope:

1. SCOPE

These specifications define the performance requirements for a paint or powder coat system with adequate appearance and durability for metal parts in exterior low or non visible areas. WSK-M2P152-A1 For parts requiring light corrosion resistance, or functional requirements. WSK-M2P152-A2 For parts requiring moderate corrosion resistance, or functional requirements. WSK-M2P152-A3 For parts requiring severe corrosion resistance, or long-time functional requirements. WSK-M2P152-A4 For parts requiring extra severe corrosion resistance, or extra long-time functional requirements.

Document History

September 10, 2008
PAINT PERFORMANCE, LOW LEVEL VISIBLE, 120 h SALT SPRAY, EXTERIOR ***TO BE USED WITH FORD WSS-M99P1111-A***
These specifications define the performance requirements for a paint or powder coat system with adequate appearance and durability for metal parts in exterior low or non visible areas. WSK-M2P152-A1...
WSK-M2P152-A2
February 1, 1990
PAINT PERFORMANCE, LOW LEVEL VISIBLE, 120 H SALT SPRAY, EXTERIOR
1. SCOPE These specifications define the performance requirements for a paint or powder coat system with adequate appearance and durability for metal parts in exterior low or non visible areas....

References

Advertisement