NPFC - MIL-H-85800/2
HOSE ASSEMBLIES, POLYTETRAFLUOROETHYLENE, ARAMID FIBER REINFORCED, 5000 AND 8000 PSI, DESIGN STANDARD FOR STYLE STRAIGHT TO 45 DEGREES
inactive
Buy Now
| Organization: | NPFC |
| Publication Date: | 16 May 1988 |
| Status: | inactive |
| Page Count: | 3 |
scope:
This specification is approved for use within the Naval Air Systems Command, Department of the Navy, and is available for use by all Departments and Agencies of the Department of Defense.
The complete requirements for acquiring the hose assemblies designed herein shall consist of this document and the latest issue in effect of specification MIL-H-85800.
Document History
May 1, 2019
HOSE ASSEMBLIES, POLYTETRAFLUOROETHYLENE, ARAMID FIBER REINFORCED, 5000 AND 8000 PSI, DESIGN STANDARD FOR STYLE STRAIGHT TO 45 DEGREES
A description is not available for this item.
MIL-H-85800/2
May 16, 1988
HOSE ASSEMBLIES, POLYTETRAFLUOROETHYLENE, ARAMID FIBER REINFORCED, 5000 AND 8000 PSI, DESIGN STANDARD FOR STYLE STRAIGHT TO 45 DEGREES
This specification is approved for use within the Naval Air Systems Command, Department of the Navy, and is available for use by all Departments and Agencies of the Department of Defense.
The...