FORD - WSS-M2D507-A3
THERMOPLASTIC ELASTOMER (TES) STYRENE BLOCK COPOLYMER 75 DUROMETER A HARDNESS, INTERIOR ***TO BE USED WITH FORD WSS-M99P1111-A***
inactive, Most Current
| Organization: | FORD |
| Publication Date: | 7 December 2004 |
| Status: | inactive |
| Page Count: | 4 |
scope:
The materials defined by these specifications are colored and U.V. stabilized thermoplastic elastomers based on Styrene block copolymers (TES) for interior use of nominal instantaneous Durometer A hardnesses ranging from 45 to 90 having good long term resistance to heat at temperatures up to 100 °C. These materials can be considered as lower cost alternatives to TPV materials.
Document History
WSS-M2D507-A3
December 7, 2004
THERMOPLASTIC ELASTOMER (TES) STYRENE BLOCK COPOLYMER 75 DUROMETER A HARDNESS, INTERIOR ***TO BE USED WITH FORD WSS-M99P1111-A***
The materials defined by these specifications are colored and U.V. stabilized thermoplastic elastomers based on Styrene block copolymers (TES) for interior use of nominal instantaneous Durometer A...
June 4, 2003
THERMOPLASTIC ELASTOMER (TES) STYRENE BLOCK COPOLYMER 75 DUROMETER A HARDNESS, INTERIOR ***TO BE USED WITH FORD WSS-M99P1111-A***
1. SCOPE
The materials defined by these specifications are colored and U.V. stabilized thermoplastic elastomers based on Styrene block copolymers (TES) for interior use of nominal instantaneous...