DOD - DESC-DWG-77046

MICROCIRCUITS, DIGITAL, CMOS, QUAD 2-INPUT NAND GATE WITH SCHMITT TRIGGERS, MONOLITHIC SILICON

active, Most Current
Buy Now
Organization: DOD
Publication Date: 30 March 1990
Status: active
Page Count: 12
scope:

This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices."

The complete part number shall be as shown in the following example:

The device types shall identify the circuit function as follows:

Device type Generic number Circuit function 01 4093B Quad 2-input NAND gate with Schmitt triggers 02 4093B Quad 2-input NAND gate with Schmitt triggers

The case outlines shall be as designated in appendix C of MIL-M-38510, and as follows:

Outline letter Case outline C D-4 (14-lead, .785″ × .310″ × .200″), dual-in-line package D F-4 (14-lead, .390″ × .260″ × .085″), flat package

Supply voltage range (VDD), Device type 01 - - −0.5 V dc to +18 V dc 1/ Supply voltage range (VDD), Device type 02 - - −0.5 V dc to +20 V dc 1/ Input voltage range - - - - - - - - - - - - - - −0.5 V dc to VDD +0.5 V dc DC input current - - - - - - - - - - - - - - - ±10 mA Storage temperature range - - - - - - - - - - - −65°C to +150°C Maximum power dissipation (PD) - - - - - - - - 500 mW dc 2/ Lead temperature (soldering, 10 seconds)- - - - +300°C Thermal resistance, junction-to-case (θJC)- - - See MIL-M-38510, appendix C Junction temperature (TJ) - - - - - - - - - - - +175°C

Supply voltage range (VDD), Device type 01 - - - +3.0 V dc to +15 V dc Supply voltage range (VDD), Device type 02 - - - +3.0 V dc to +18 V dc Case operating temperature range (TC) - - - - - −55°C to +125°C Maximum low level input voltage (VIL): VDD = 5 V dc - - - - - - - - - - - - - - - - - - 1.5 V dc VDD = 15 V dc - - - - - - - - - - - - - - - - - 4.0 V dc Minimum high level input voltage (VIH): VDD = 5 V dc - - - - - - - - - - - - - - - - - - 3.5 V dc VDD = 15 V dc - - - - - - - - - - - - - - - - - 11.0 V dc

intended Use:

Microcircuits conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for... View More

Document History

DESC-DWG-77046
March 30, 1990
MICROCIRCUITS, DIGITAL, CMOS, QUAD 2-INPUT NAND GATE WITH SCHMITT TRIGGERS, MONOLITHIC SILICON
This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices."...
June 18, 1984
MICROCIRCUITS, DIGITAL, CMOS, QUAD 2-INPUT NAND GATE WITH SCHMITT TRIGGERS, MONOLITHIC SILICON
A description is not available for this item.
November 16, 1982
MICROCIRCUITS, DIGITAL, CMOS, QUAD 2-INPUT NAND GATE WITH SCHMITT TRIGGERS, MONOLITHIC SILICON
A description is not available for this item.

References

Advertisement