AGMA ISO 18653
Gears - Evaluation of Instruments for the Measurement of Individual Gears
| Organization: | AGMA |
| Publication Date: | 29 September 2006 |
| Status: | active |
| Page Count: | 22 |
scope:
This International Standard specifies methods for the evaluation of measuring instruments used to measure cylindrical gear involute, helix, pitch and runout. It includes instruments that measure runout directly, or compute it from index measurements. Of necessity, it includes the estimation of measurement uncertainty with the use of calibrated gear artifacts. It also gives recommendations for the evaluation of tooth thickness measuring instruments. The estimation of product gear measurement uncertainty is beyond its scope (see AGMA ISO 10064-5-A06 for recommendations). This standard is an identical adoption of ISO 18653:2006. It replaces ANSI/AGMA 2010-A94, ANSI/AGMA 2110-A94, ANSI/AGMA 2113-A97 and ANSI/AGMA 2114-A98.
Document History