DS/EN 301489-31 V1.1.1

Electromagnetic compatibility and Radio spectrum Matters (ERM); ElectroMagnetic Compatibility (EMC) standard for radio equipment and services; Part 31: Specific conditions for equipment in the 9 to 315 kHz band for Ultra Low Power Active Medical Implants (ULP-AMI) and related peripheral devices (ULP-AMI-P)

active, Most Current
Organization: DS
Publication Date: 17 November 2005
Status: active
ICS Code (Telecommunications in general): 33.020
scope:

The present document together with EN 301 489-1 [1] covers the assessment of all radio transceivers associated with inductive Ultra Low Power Active Medical Implant (ULP-AMI) transmitters and receivers operating in the range from 9 kHz to 315 kHz and any associated external radio apparatus (ULP-AMI-Ps) transmitting in the frequency range of 9 kHz to 315 kHz including external programmers and patient related telecommunication devices in respect of ElectroMagnetic Compatibility (EMC). Non-radio parts of the above equipment may be covered by other directives and/or standards when applicable.
Technical specifications related to the antenna port and emissions from the enclosure port of the radio systems of these devices are not included in the present document. Such technical specifications are found in the relevant product standards for the effective use of the radio spectrum.
The present document specifies the applicable test conditions, performance assessment, and performance criteria for assessment of the radio communications link for ULP-AMI and ULP-AMI-Ps.
In case of differences (for instance concerning special conditions, definitions, abbreviations) between the present document and EN 301 489-1 [1], the provisions of the present document take precedence.
The environmental classification and the emission and immunity requirements used in the present document are as stated in the EN 301 489-1 [1], except for any special conditions included in the present document.

Document History

DS/EN 301489-31 V1.1.1
November 17, 2005
Electromagnetic compatibility and Radio spectrum Matters (ERM); ElectroMagnetic Compatibility (EMC) standard for radio equipment and services; Part 31: Specific conditions for equipment in the 9 to 315 kHz band for Ultra Low Power Active Medical Implants (ULP-AMI) and related peripheral devices (ULP-AMI-P)
The present document together with EN 301 489-1 [1] covers the assessment of all radio transceivers associated with inductive Ultra Low Power Active Medical Implant (ULP-AMI) transmitters and...
Advertisement