DLA - DESC-DWG-88034 REV D

RESISTOR, FIXED, FILM, CHIP, LOW VALUES, HIGH POWER, STYLE 2512

inactive
Organization: DLA
Publication Date: 26 February 1992
Status: inactive
Page Count: 7
scope:

This drawing describes the requirements for a .250" × .125" chip resistor.

The complete PIN shall be as shown in the following example:

intended Use:

Chip resistors are intended for use in thick or thin film circuits where microcircuitry is intended, also, for use in surfacing mounting applications.

Document History

January 29, 2024
RESISTOR, CHIP, FIXED, FILM, LOW VALUES, HIGH POWER STYLE 2512
Chip resistors are intended for use in thick or thin film circuits where microcircuitry is intended. Resistors are also for use in surface mount applications.
July 23, 2021
RESISTOR, FIXED, FILM, CHIP, LOW VALUES, HIGH POWER, STYLE 2512
Chip resistors are intended for use in thick or thin film circuits where microcircuitry is intended. Resistors are also for use in surface mount applications.
May 4, 2015
RESISTOR, FIXED, FILM, CHIP, LOW VALUES, HIGH POWER, STYLE 2512
Chip resistors are intended for use in thick or thin film circuits where microcircuitry is intended. Resistors are also for use in surface mount applications.
February 6, 2015
RESISTOR, FIXED, FILM, CHIP, LOW VALUES, HIGH POWER, STYLE 2512
Chip resistors are intended for use in thick or thin film circuits where microcircuitry is intended. Resistors are also for use in surface mount applications.
June 24, 2014
RESISTOR, FIXED, FILM, CHIP, LOW VALUES, HIGH POWER, STYLE 2512
Chip resistors are intended for use in thick or thin film circuits where microcircuitry is intended. Resistors are also for use in surface mount applications.
November 21, 2006
RESISTOR, FIXED, FILM, CHIP, LOW VALUES, HIGH POWER, STYLE 2512
Chip resistors are intended for use in thick or thin film circuits where microcircuitry is intended. Resistors are also for use in surface mount applications.
June 28, 2004
RESISTOR, FIXED, FILM, CHIP, LOW VALUES, HIGH POWER, STYLE 2512
A description is not available for this item.
July 20, 2000
RESISTOR, FIXED, FILM, CHIP, LOW VALUES, HIGH POWER, STYLE 2512
Chip resistors are intended for use in thick or thin film circuits where microcircuitry is intended. Resistors are also for use in surface mount applications.
April 5, 1999
RESISTOR, FIXED, FILM, CHIP, LOW VALUES, HIGH POWER, STYLE 2512
Chip resistors are intended for use in thick or thin film circuits where microcircuitry is intended. Resistors are also for use in surface mount applications.
February 13, 1995
RESISTOR, FIXED, FILM, CHIP, LOW VALUES, HIGH POWER, STYLE 2512
A description is not available for this item.
DESC-DWG-88034 REV D
February 26, 1992
RESISTOR, FIXED, FILM, CHIP, LOW VALUES, HIGH POWER, STYLE 2512
This drawing describes the requirements for a .250" × .125" chip resistor. The complete PIN shall be as shown in the following example:
January 10, 1990
RESISTOR, FIXED, FILM, CHIP, LOW VALUES, HIGH POWER, STYLE 2512
A description is not available for this item.
July 31, 1989
RESISTOR, FIXED, FILM, CHIP, LOW VALUES, HIGH POWER, STYLE 2512
A description is not available for this item.
May 23, 1988
RESISTOR, FIXED, FILM, CHIP, LOW VALUES, HIGH POWER, STYLE 2512
A description is not available for this item.

References

Advertisement