CENELEC - EN 61935-2
Testing of balanced communication cabling in accordance with standards series EN 50173 Part 2: Patch cords and work area cords
inactive
| Organization: | CENELEC |
| Publication Date: | 1 December 2005 |
| Status: | inactive |
| Page Count: | 26 |
| ICS Code (Transmission systems): | 33.040.20 |
| ICS Code (Wires and symmetrical cables): | 33.120.20 |
Document History
September 1, 2010
Specification for the testing of balanced and coaxial information technology cabling - Part 2: Cords as specified in ISO/IEC 11801 and related standards
This International Standard provides methods to ensure compatibility of balanced cords to be used in cabling according to ISO/IEC 11801 and provides test methods and associated requirements to...
EN 61935-2
December 1, 2005
Testing of balanced communication cabling in accordance with standards series EN 50173 Part 2: Patch cords and work area cords
A description is not available for this item.
September 1, 2003
Generic cabling systems – Specification for the testing of balanced communication cabling in accordance with EN 50173 Part 2: Patch cords and work area cords
A description is not available for this item.