AIR FORCE - MS8516 REV A
WRENCH 1/2 INCH SQUARE DRIVE ADJUSTABLE SPANNER (3.5 TO 6 INCHES DIA)
| Organization: | AIR FORCE |
| Publication Date: | 4 August 1981 |
| Status: | inactive |
| Page Count: | 1 |
scope:
MATERIAL: STEEL, IAW SPEC SAE 4130
SURFACE HARNESS: 45 TO 55 ON ROCKWELL "C" SCALE.
FINISH: SANDBLAST AND APPLY BLACK OXIDE, OR PLATE WITH CHROMIUM OR NICKEL, TO 0.001 MIN THICKNESS.
BREAK SHARP EDGES .010 MAX; REMOVE BURRS.
DIMENSIONS IN INCHES. UNLESS OTHERWISE SPECIFIED, TOLERANCES: DECIMALS ± .01, ANGLES ±½°. NOTICE.--When Government drawings, specifications, or other data are used for any purpose other than in connection with a definitely related Government procurement operation, the United States Government thereby incurs no responsibility, nor any obligation whatsoever; and the fact that the Government may have formulated, furnished, or in any way supplied the said drawings, specifications, or other data is not to Be regarded by implication or otherwise as in any manner licensing the holder or any other person or corporation, or conveying any rights or permission to manufacture, use, or sell any patented invention that may in any way be related thereto.
Other Cust
Document History