MODUK - DEF STAN 59-62: 90/044
Integrated Circuit
| Organization: | MODUK |
| Publication Date: | 1 January 1969 |
| Status: | active |
| Page Count: | 2 |
scope:
CONCISE DETAILS
This specification is in accordance with K1007, Issue 3, except where otherwise stated and covers the detail requirements for:
DTL circuit having TWO identical multiple circuits. Each circuit has TWO INVERTERS whose OUTPUTS are connected to a BISTABLE SEQUENTIAL CIRCUIT. Both BISTABLE circuits have CLOCK INPUTS connected to a common terminal and CLEAR INPUTS connected to a common terminal.
The circuit is in a Ceramic Flatpack encapsulation and is designed to operate over the positive supply voltage range 4.5V to 5.5V and over the ambient temperature range, -55°C to +125°C.
Document History