DS/EN 61131-5

Programmable controllers - Part 5: Communications

active, Most Current
Buy Now
Organization: DS
Publication Date: 20 August 2001
Status: active
Page Count: 105
ICS Code (IT applications in industry): 35.240.50
ICS Code (Industrial process measurement and control): 25.040.40
scope:

This part of IEC 61131 specifies communication aspects of a programmable controller. It specifies from the viewpoint of a PC how any device can communicate with a PC as a server and how a PC can communicate with any device. In particular, it specifies the behavior of the PC as it provides services on behalf of other devices and the services the PC application program can request from other devices. It is not intended to specify how any device can communicate with any device using a PC as a router or gateway.

Document History

DS/EN 61131-5
August 20, 2001
Programmable controllers - Part 5: Communications
This part of IEC 61131 specifies communication aspects of a programmable controller. It specifies from the viewpoint of a PC how any device can communicate with a PC as a server and how a PC can...
Advertisement