FORD WSS-M1C265-A1
GREASE, LITHIUM BASE, SYNTHETIC ***TO BE USED WITH FORD WSS-M99P1111-A***
inactive
Buy Now
| Organization: | FORD |
| Publication Date: | 9 February 2004 |
| Status: | inactive |
| Page Count: | 2 |
scope:
1. SCOPE
The material defined by this specification is a synthetic lubricating grease consisting of a polyalphaolefin base oil (PAO), lithium soap thickener, solid lubricants, and a tackifier to provide good lubrication and added protection against washout by splash water.
Document History
October 20, 2008
GREASE, LITHIUM BASE, SYNTHETIC ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a synthetic lubricating grease consisting of a polyalphaolefin base oil (PAO), lithium soap thickener, solid lubricants, and a tackifier to provide good...
FORD WSS-M1C265-A1
February 9, 2004
GREASE, LITHIUM BASE, SYNTHETIC ***TO BE USED WITH FORD WSS-M99P1111-A***
1. SCOPE The material defined by this specification is a synthetic lubricating grease consisting of a polyalphaolefin base oil (PAO), lithium soap thickener, solid lubricants, and a tackifier to...