ASTM International - ASTM D4800-94(2015)
Standard Guide for Classifying and Specifying Adhesives
| Organization: | ASTM International |
| Publication Date: | 1 September 2015 |
| Status: | inactive |
| Page Count: | 4 |
| ICS Code (Adhesives): | 83.180 |
significance And Use:
4.1 The purpose of this classification system is to provide a method of identifying adhesives in order to give industry a system that can be used universally for materials. It further provides a... View More
scope:
1.1 This guide provides a classification system for tabulating the properties of adhesives suitable for holding parts or assemblies together. The use of this guide also provides information necessary for the development of standard specifications for adhesives.
Note 1: This classification system may serve many of the needs of industries using adhesives. This guide is subject to revision as the need requires; therefore, the latest revision should always be used.
1.2 Limitations-This
1.3 This classification system is based on the premise that adhesives can be arranged into broad generic families using basic properties to arrange the materials into groups, classes, and grades.
1.4 In all cases where the provisions of this classification system would conflict with the referenced ASTM specification for a particular material, the latter shall take precedence.
1.5 The values stated in SI units, as detailed in IEEE/ASTM SI 10, are to be regarded as the standard.
Document History