FORD SK-M99J9587-D

PRIMER, STONE CHIP PROTECTION, 1 COMPONENT, 50 MICROMETRE, ADDITIONAL TO PRIMER SURFACER ON LOWER BODY SIDE

inactive
Buy Now
Organization: FORD
Publication Date: 2 February 1995
Status: inactive
Page Count: 5
scope:

1. SCOPE

The materials defined by these specification are solvent based stone peck protective baking primers for exterior automotive applications, applied in certain areas in addition to current production primer surfacer.

Document History

February 22, 2006
PRIMER, STONE CHIP PROTECTION, 50 MICROMETER ***TO BE USED WITH FORD WSS-M99P1111-A***
The materials defined by these specifications are solvent based stone peck protective baking primers for exterior automotive applications, applied in certain areas in addition to current production...
FORD SK-M99J9587-D
February 2, 1995
PRIMER, STONE CHIP PROTECTION, 1 COMPONENT, 50 MICROMETRE, ADDITIONAL TO PRIMER SURFACER ON LOWER BODY SIDE
1. SCOPE The materials defined by these specification are solvent based stone peck protective baking primers for exterior automotive applications, applied in certain areas in addition to current...

References

Advertisement