CSA - ISO/IEC 16500-1-02

Information Technology - Generic Digital Audio-Visual Systems - Part 1: System Reference Models and Scenarios

inactive
Organization: CSA
Publication Date: 1 March 2002
Status: inactive
Page Count: 85
scope:

This part of ISO/IEC 16500 describes an Abstract System Reference Model (ASRM) at the highest level first and then creates a specific instance of this abstract model to define the DAVIC System Reference Model (DSRM). The ASRM and DSRM are not intended to indicate preferred implementation s of the DAVIC System; but are to be used as a tool to guide the definition of DAVIC specifications. Additionally, as DAVIC specifications are issued, the reference models can be used to aid the development and implementation of DAVIC-compliant systems and products.

Document History

March 1, 2002
Information Technology - Generic Digital Audio-Visual Systems - Part 1: System Reference Models and Scenarios
This part of ISO/IEC 16500 describes an Abstract System Reference Model (ASRM) at the highest level first and then creates a specific instance of this abstract model to define the DAVIC System...
ISO/IEC 16500-1-02
March 1, 2002
Information Technology - Generic Digital Audio-Visual Systems - Part 1: System Reference Models and Scenarios
This part of ISO/IEC 16500 describes an Abstract System Reference Model (ASRM) at the highest level first and then creates a specific instance of this abstract model to define the DAVIC System...
Information Technology - Generic Digital Audio-Visual Systems - Part 1: System Reference Models and Scenarios
This part of ISO/IEC 16500 describes an Abstract System Reference Model (ASRM) at the highest level first and then creates a specific instance of this abstract model to define the DAVIC System...
January 1, 2002
Information technology — Generic digital audio-visual systems — Part 1: System reference models and scenarios
This part of ISO/IEC 16500 describes an Abstract System Reference Model (ASRM) at the highest level first and then creates a specific instance of this abstract model to define the DAVIC System...
January 1, 2002
Information technology - Generic digital audio-visual systems - Part 1: System reference models and scenarios
This part of ISO/IEC 16500 describes an Abstract System Reference Model (ASRM) at the highest level first and then creates a specific instance of this abstract model to define the DAVIC System...

References

Advertisement