DS/CEN/TS 15354
Plastics – Extruded and/or calendered, non-reinforced film and sheeting made of plasticized poly(vinyl chloride) (PVC-P) – Guidance for characterisation and designation
| Organization: | DS |
| Publication Date: | 23 June 2006 |
| Status: | active |
| Page Count: | 14 |
| ICS Code (Films and sheets): | 83.140.10 |
scope:
This Technical Specification gives a guidance for the characterisation and the designation of extruded and/or calendered, non-reinforced film or sheeting made of plasticized poly(vinyl chloride) (PVC-P). It specifies the corresponding test methods for the assessment of the characteristics. This Technical Specification is applicable to film and sheeting in the range of thickness from 0,05 mm to 1 mm.
Document History