DS/EN 60774-2
Helical-scan video tape cassette system using 12,65 mm (0,5 in) magnetic tape on type VHS - Part 2: FM audio recording
| Organization: | DS |
| Publication Date: | 20 August 2001 |
| Status: | active |
| Page Count: | 18 |
| ICS Code (Video systems): | 33.160.40 |
scope:
This part of IEC 60774 is applicable to frequency modulation (FM) audio recording fully compatible with the VHS system defined in IEC 60774-1. The object of this standard is to define the electrical and mechanical characteristics of FM audio recording which will provide for the interchangeability of recorded cassettes. The requirements given relate to 525 line-60 field and 625 line-50 field systems.
Document History