NPFC - A-A-58028

TRUCK, FIRE FIGHTING, (RESCUE) (HAZARDOUS MATERIALS VEHICLE)

inactive
Buy Now
Organization: NPFC
Publication Date: 7 January 2003
Status: inactive
Page Count: 21
scope:

This commercial item description (CID) covers a commercial hazardous materials (HazMat) truck. It has a 4×2 or a 4×4 chassis with a diesel engine and an automatic transmission; a cab for at least four persons with at least three doors; and a utility body. The HazMat truck is intended to stow and transport hazardous materials response equipment for the purpose of mitigating chemical leaks, spills, and release in both on- and off-road environments. The HazMat truck is also intended to provide an incident command work station area for the purpose of research, command, control, and communications.

Document History

May 2, 2022
TRUCK, FIRE FIGHTING, HAZARDOUS MATERIALS (HAZMAT) RESPONSE VEHICLE
This commercial item description (CID) covers a commercial hazardous materials (HazMat) truck. It has a 4x2 or a 4x4 chassis with a diesel engine and an automatic transmission; a cab with at least...
May 31, 2016
TRUCK, FIRE FIGHTING, HAZARDOUS MATERIALS (HAZMAT) RESPONSE VEHICLE
A description is not available for this item.
September 23, 2010
TRUCK, FIRE FIGHTING, HAZARDOUS MATERIALS (HAZMAT) RESPONSE VEHICLE
This commercial item description (CID) covers a commercial hazardous materials (HazMat) truck. It has a 4x2 or a 4x4 chassis with a diesel engine and an automatic transmission; a cab with at least...
May 27, 2009
TRUCK, FIRE FIGHTING, HAZARDOUS MATERIALS (HAZMAT) RESPONSE VEHICLE
This commercial item description (CID) covers a commercial hazardous materials (HazMat) truck. It has a 4x2 or a 4x4 chassis with a diesel engine and an automatic transmission; a cab with at least...
February 25, 2009
TRUCK, FIRE FIGHTING, HAZARDOUS MATERIALS (HAZMAT) RESPONSE VEHICLE
This commercial item description (CID) covers a commercial hazardous materials (HazMat) truck. It has a 4x2 or a 4x4 chassis with a diesel engine and an automatic transmission; a cab with at least...
A-A-58028
January 7, 2003
TRUCK, FIRE FIGHTING, (RESCUE) (HAZARDOUS MATERIALS VEHICLE)
This commercial item description (CID) covers a commercial hazardous materials (HazMat) truck. It has a 4×2 or a 4×4 chassis with a diesel engine and an automatic transmission; a cab for at least...
July 25, 1994
TRUCK, FIRE FIGHTING, (RESCUE) (HAZARDOUS MATERIALS VEHICLE)
A description is not available for this item.

References

Advertisement