CSA/AM - ANSI Z83.18
Direct Gas-Fired Industrial Air Heaters
| Organization: | CSA/AM |
| Publication Date: | 1 January 1990 |
| Status: | inactive |
| Page Count: | 64 |
scope:
PREFACE
This publication represents a standard for safe operation, substantial and durable construction, and acceptable performance of direct gas-fired industrial air heaters It is the result of years of experience in the manufacture, testing, installation, maintenance, inspection and research on direct gas-fired industrial air heaters designed for the utilization of gas
Nothing in this standard is to be considered in any way as indicating a measure of quality beyond compliance with the provisions it contains. It is designed to allow compliance of direct gas-fired industrial air heatem, the construction and performance of which may exceed the various provisions specified herein. In its preparation, full mgnition has been given to possibilities of improvement through ingenuity of design. As progress takes place, revisions may become necessary. When they are believed desirable, recommendations should be forwarded to the Chairman of Accredited Standards Committee Zs3,8501 East Pleasant Valley Road, Cleveland, Ohio 44131.
Safe and satisfactory operation of a direct gas-fired industrial air heater depends to a great extent upon its proper installation, and it should be installed in accordance with the National Fuel Gas Cale, ANSI Z223,1; manufacturers' installation instruc
Document History