NPFC - MS 25303

CONVERTER - CONSTANT VOLTAGE 300 AMP, 30 VOLTS DC (FOR GROUND USE)

active, Most Current
Buy Now
Organization: NPFC
Publication Date: 17 June 1971
Status: active
Page Count: 1
scope:

This military standard is approved by NAVAL AIR SYSTEMS COMMAND, Department of the Navy and is mandatory for use by that activity. All other military activities are required to employ this standard where suitable.

Conversion Unit Control Unit Volume 15 cu. ft. max 0.5 cu. ft. max. Weight 500 lbs. max. 10 lbs. max. Efficiency 55% Min. Input Output Voltage 200 or 440 volts a-c Voltage 30 volts d-c (Adjustable Frequency 60 cps between the limits of Phase 3 15 and 32 volts) Current 300 amps. Conditions Voltage Limits Input voltage varies between 200 and 240 volts or 400 to 480 Low 29.25 v Ambient temperature varies between − 30°C and + 65°C High 30.75 v Current output varied between 0 and 300 amps. Altitude varied between sea level and 5000 ft.

Document History

November 21, 2023
Converter- Constant Voltage 300 AMP, 30 Volts DC (for Ground Use)
A description is not available for this item.
MS 25303
June 17, 1971
CONVERTER - CONSTANT VOLTAGE 300 AMP, 30 VOLTS DC (FOR GROUND USE)
This military standard is approved by NAVAL AIR SYSTEMS COMMAND, Department of the Navy and is mandatory for use by that activity. All other military activities are required to employ this standard...
January 27, 1958
CONVERTER - CONSTANT VOLTAGE 300 AMP, 30 VOLTS DC (FOR GROUND USE)
A description is not available for this item.

References

Advertisement