IEC 60353

Line traps for a.c. power systems

active, Most Current
Buy Now
Organization: IEC
Publication Date: 1 October 1989
Status: active
Page Count: 82
ICS Code (Power transmission and distribution lines): 29.240.20
scope:

This standard applies to line traps inserted into high voltage a.c. transmission lines to prevent undue loss of carrier signal power, typically in the range 30 kHz to 500 kHz, under all power system conditions and to minimize interference from carrier signalling systems on adjacent transmission lines. It does not apply to inductors which are connected to high voltage transmission lines for other purposes.

Line traps associated with a.c./d.c. converter stations require to operate under power system conditions which are not defined in this standard.

The information which has been provided in Appendix B to assist in the specification of such line traps is of an advisory nature only and does not form part of this standard.

Document History

April 1, 2002
Line Traps for A.C. Power Systems
Line traps may be designed with or without a tuning device. A critical condition for the application of line traps designed with a tuning device is the high reliability of the tuning device when...
IEC 60353
October 1, 1989
Line traps for a.c. power systems
This standard applies to line traps inserted into high voltage a.c. transmission lines to prevent undue loss of carrier signal power, typically in the range 30 kHz to 500 kHz, under all power system...

References

Advertisement