DLA - DESC-DWG-88036

RESISTOR NETWORK, 10 PIN, LEADLESS CHIP CARRIER

inactive
Organization: DLA
Publication Date: 3 June 1988
Status: inactive
Page Count: 7
scope:

This drawing describes the requirements for a 10 pin, resistor network.

The complete part number shall be as shown in the following example:

The dash number shall be as indicated by table I and figure 1. TABLE I. Resistance values.

DESC drawing Resistance ------------------------------------------------------------------------ number 88036- R1 R2 R3 R4 R5 R6 R7 R8 ------------------------------------------------------------------------------------------- 001 2.921k 2.068k 1.464k 3.548k 7.488k 1.881k 0.1843k 0.4467k 002 0.71k 2.0k 2.0k 0.71k NC NC NC NC 003 2.0k 2.0k 2.0k 2.0k NC NC NC NC 004 1.881k 0.631k 7.488k NC NC NC NC NC 005 4.988k 5.012k NC NC NC NC NC NC

The schematic of the resistor network shall be identified as shown on figure 1 below. The resistor element RREF shall be the reference resistor element used in determining the ratio accuracy (when applicable).

intended Use:

Resistor networks described herein are intended for use in electronic circuits where miniaturization is required.

Document History

November 9, 2018
RESISTOR NETWORK, 10 PIN, LEADLESS CHIP CARRIER
Chip resistors are intended to be used in thick or thin film circuits where microcircuity is intended, also, for use in surface mounting application
September 21, 2011
RESISTOR NETWORK, 10 PIN, LEADLESS CHIP CARRIER
Chip resistors are intended to be used in thick or thin film circuits where microcircuity is intended, also, for use in surface mounting application.
August 24, 2000
RESISTOR NETWORK, 10 PIN, LEADLESS CHIP CARRIER
A description is not available for this item.
DESC-DWG-88036
June 3, 1988
RESISTOR NETWORK, 10 PIN, LEADLESS CHIP CARRIER
This drawing describes the requirements for a 10 pin, resistor network. The complete part number shall be as shown in the following example: The dash number shall be as indicated by table I and...
Advertisement