DLA - SMD-5962-90631

MICROCIRCUIT, LINEAR, ANALOG TO DIGITAL CONVERTER, 14-BIT, HYBRID

active, Most Current
Organization: DLA
Publication Date: 10 February 1992
Status: active
Page Count: 15
scope:

This drawing forms a part of a one part - one part number documentation system (see 6.6 herein). This drawing describes device requirements for hybrid microcircuits to be processed in accordance with MIL-H-38534. Two product assurance classes, military high reliability (device class H) and space application (device class K) and a choice of case outlines and lead finishes are available and are reflect in the Part or Identifying Number (PIN). When available, a choice of radiation hardness assurance levels are reflected in the PIN.

The PIN shall be as shown in the following example:

Device classes H and K RHA marked devices shall meet the MIL-H-38534 specified RHA levels and shall be marked with the appropriate RHA designator. A dash (-) indicates a non-RHA device.

The device type(s) shall identify the circuit function as follows:

Device type Generic number Circuit function 01 SP9588 14-bit A/D converter

This device class designator shall be a single letter identifying the product assurance level as follows:

Device class Device requirements documentation H or K Certification and qualification to MIL-H-38534

The case outline(s) shall be as designated in appendix C of MIL-M-38510, and as follows:

Outline letter Case outline X See figure 1 (32-lead, 1.750" × 1.150" × .220"), dual-in-line package

The lead finish shall be as specified in MIL-H-38534 for classes H and K. Finish letter "X" shall not be marked on the microcircuit or its packaging. The "X" designation is for use in specifications when lead finishes A, B, and C are considered acceptable and interchangeable without preference.

Digital voltage supply (VDD) - - - - - - - - - - - - - - +7.0 V dc Analog voltage supply (VAA) - - - - - - - - - - - - - - +7.0 V dc Negative voltage supply (VEE) - - - - - - - - - - - - - −16.0 V dc Negative voltage supply (VEE1) - - - - - - - - - - - - - −7.0 V dc positive voltage supply (VCC) - - - - - - - - - - - - - +16.0 V dc Analog to digital ground voltage - - - - - - - - - - - - ±0.5 V dc Logic output voltage range - - - - - - - - - - - - - - - 0 V dc to 7.0 V dc Thermal resistance, junction-to-case (ΘJC) - - - - - - - 40°C/W Power dissipation (PD) - - - - - - - - - - - - - - - - - 3.0 W Lead temperature (soldering, 10 seconds) - - - - - - - - +300°C Storage temperature range - - - - - - - - - - - - - - - −65°C to +150°C Junction temperature (TJ) - - - - - - - - - - - - - - - +170°C

Digital voltage supply (VDD) - - - - - - - - - - - - - - - +5.0 V dc Analog voltage supply (VAA) - - - - - - - - - - - - - - - +5.0 V dc Negative voltage supply (VEE) - - - - - - - - - - - - - - −15.0 V dc Negative voltage supply (VEE1) - - - - - - - - - - - - - - −5.0 V dc Positive voltage supply (VCC) - - - - - - - - - - - - - - +15.0 V dc Case operating temperature range (TC) - - - - - - - - - - −55°C to +125°C

intended Use:

Microcircuits conforming to this drawing are intended for original use for Government microcircuit applications (original equipment), design applications, and logistic purposes.

Document History

SMD-5962-90631
February 10, 1992
MICROCIRCUIT, LINEAR, ANALOG TO DIGITAL CONVERTER, 14-BIT, HYBRID
This drawing forms a part of a one part - one part number documentation system (see 6.6 herein). This drawing describes device requirements for hybrid microcircuits to be processed in accordance with...

References

Advertisement