DS/EN 304/A1
Heating boilers – Test code for heating boilers for atomizing oil burners
| Organization: | DS |
| Publication Date: | 23 July 1998 |
| Status: | inactive |
| Page Count: | 14 |
| ICS Code (Central heating systems): | 91.140.10 |
scope:
The test code applies to the tests of the thermal performance of oil-fired heating boilers and combined boilers and water heaters. The requirements are laid down in EN 303 part 1 and EN 303 part 2. This standard includes the requirements and recommendations for carrying out and evaluating the procedure for testing boilers and also the details of the technical conditions under which the tests shall be carried out.
Document History