SN - NS-EN 2889:2006

Aerospace series - Metric bolts, normal hexagon head, coarse tolerance normal shank, short thread, in alloy steel, cadmium plated - Classification: 900 MPa (at ambient temperature)/235 ¦C

active, Most Current
Organization: SN
Publication Date: 1 November 2006
Status: active
ICS Code (Bolts, screws, studs): 49.030.20

Document History

NS-EN 2889:2006
November 1, 2006
Aerospace series - Metric bolts, normal hexagon head, coarse tolerance normal shank, short thread, in alloy steel, cadmium plated - Classification: 900 MPa (at ambient temperature)/235 ¦C
A description is not available for this item.
Advertisement