MODUK - DEF-STAN-80-146

Adhesive, Methyl and Ethyl Cyanoacrylate, Types 1, 2 and 3

inactive
Buy Now
Organization: MODUK
Publication Date: 17 December 1999
Status: inactive
Page Count: 12
scope:

This Defence Standard specifies requirements for three types of one-component, ethyl and methyl cyanoacrylate rapid setting adhesives.

The Types of ethyl and methyl cyanoacrylate adhesives are:

Type 1 - low viscosity adhesive

Type 2 - medium viscosity adhesive

Type 3 - high viscosity adhesive

NOTE The majority of cyanoacrylate adhesives used in industry are based on ethyl and methyl cyanoacrylate ester. The ethyl derivative is the most widely used and is recommended for general purpose applications, particularly where rubber and plastics are involved. The methyl homologue gives stronger bonds to metal and generally shows more resistance to solvent attack. The two types are not necessarily interchangeable.

Document History

DEF-STAN-80-146
December 17, 1999
Adhesive, Methyl and Ethyl Cyanoacrylate, Types 1, 2 and 3
This Defence Standard specifies requirements for three types of one-component, ethyl and methyl cyanoacrylate rapid setting adhesives. The Types of ethyl and methyl cyanoacrylate adhesives are:...
January 1, 1991
Adhesive, Ethyl and Methyl Cyanoacrylate, Types 1, 2 and 3
The Standard defines the requirements for 3 types of one-component, ethyl and methyl cyanoacrylate rapid setting adhesives. The Types of ethyl and methyl cyanoacrylate adhesives are: Type 1 - a low...
Advertisement