DIN EN 301128

Fixed Radio Systems - Point-to-point equipment - Plesiochronous Digital Hierarchy (PDH); Low and medium capacity digital radio systems operating in the 13 GHz, 15 GHz and 18 GHz frequency bands (Endorsement of the English version EN 301128 V 1.2.1 (2001-02) as German Standard)

active, Most Current
Organization: DIN
Publication Date: 1 November 2002
Status: active
Page Count: 1
ICS Code (Radio relay and fixed satellite communications systems): 33.060.30

Document History

DIN EN 301128
November 1, 2002
Fixed Radio Systems - Point-to-point equipment - Plesiochronous Digital Hierarchy (PDH); Low and medium capacity digital radio systems operating in the 13 GHz, 15 GHz and 18 GHz frequency bands (Endorsement of the English version EN 301128 V 1.2.1 (2001-02) as German Standard)
A description is not available for this item.
October 1, 2001
Fixed radio systems - Point-to-point equipment - Plesiochronous Digital Hierarchy (PDH); Low and medium capacity digital radio systems operating in the 13 GHz, 15 GHz and 18 GHz frequency bands (Endorsement of the English version EN 301128 V 1.1.2 (2000-06) as German Standard)
A description is not available for this item.
April 1, 2000
Transmission and Multiplexing (TM) - Digital Radio Relay Systems (DRRS) - Plesiochronous Digital Hierarchy (PDH); low and medium capacity DRRS operating in the 13 GHz, 15 GHz and 18 GHz frequency bands (Endorsement of the English version EN 301128 V 1.1.1 (1999-08) as German standard)
A description is not available for this item.
Advertisement