TIA-136-410

TDMA Cellular PCS - Radio Interface - Enhanced Full-Rate Voice Codec

inactive
Buy Now
Organization: TIA
Publication Date: 8 October 2001
Status: inactive
Page Count: 16
scope:

Preface

This document gives a description of the ACELP speech and channel codec for a TIA Enhanced Full Rate Codec. The codec consists of a 7.4 kb/s ACELP speech codec and two channel codecs (Forward Error Correction): a 5.6 kb/s channel codec and a 6.5 kb/s channel codec.

Section 1 gives a general description of the speech coder and sections 2 and 3 give more detailed descriptions of the speech encoder and the speech decoder, respectively. Section 4 gives a detailed description of the two channel encoders. The channel decoder in section 5 is not considered as part of this standard. The bad frame masking described in section 5.1 is provided as an example solution; other solutions are allowed. Section 6 gives a detailed description of the different aspects of Discontinuous Transmission (DTX). The bad frame masking described in section 6.4.4 is provided as an example solution; other solutions are allowed.

This standard consists of this document and a soft copy distribution on a CD ROM. These I contain a bit-exact description in the form of a fixed point ANSI C code and a number of test sequences. The C code defies the speech codec and the channel encoder with a set of fixed point basic operators. The test vectors are described in Annex A. A detailed description of the contents and formats of the soft copy distribution is given in Annex B. The details of the instability protection for the speech codec are given in Annex C. Annex D describes a reference design of a voice activity detector WAD) which may be used to implement the DTX mode of the speech encoder in the mobile station (MS).

MS implementations shall be bit-exact. Bit-exact implementations are subject to the test vectors specified in this standard. Base station implementations are not required to be bit-exact. However, non bit-exact validation is subject to the minimum performance requirements for the Enhanced Full Rate codec contained in TIMEIA IS-686-A.

In the case of discrepancy between the high level and the bit-exact descriptions, the description in the bit-exact C program will prevail.

Document History

October 8, 2001
TDMA- Cellular PCS-Radio Interface-Enhanced Full-Rate Voice Codec Addendum 1
A description is not available for this item.
TIA-136-410
October 8, 2001
TDMA Cellular PCS - Radio Interface - Enhanced Full-Rate Voice Codec
Preface This document gives a description of the ACELP speech and channel codec for a TIA Enhanced Full Rate Codec. The codec consists of a 7.4 kb/s ACELP speech codec and two channel codecs...
November 29, 1999
TDMA Cellular PCS/ Radio Interface Enhanced Full-Rate Voice Codec
A description is not available for this item.
November 29, 1999
TDMA Celular/PCS Radio Interface Enhanced Full-Rate Voice Codec
Preface This document gives a description of the ACELP speech and channel codec for a TIA Enhanced Full Rate Codec. The codec consists of a 7.4 kbitls ACELP speech codec and two channel codecs...

References

Advertisement