ANSI - INCITS/ISO/IEC 10118-2
Information technology - Security techniques Hash-functions Part 2: Hash-functions using an n-bit block cipher algorithm
inactive
Buy Now
| Organization: | ANSI |
| Publication Date: | 15 October 1994 |
| Status: | inactive |
| Page Count: | 10 |
Document History
January 1, 2000
Information technology - Security techniques - Hash-functions - Part 2: Hash-functions using an n-bit block cipher
This part of ISO/IEC 10118 specifies hash-functions which make use of an n-bit block cipher algorithm. They are therefore suitable for an environment in which such an algorithm is already...
INCITS/ISO/IEC 10118-2
October 15, 1994
Information technology - Security techniques Hash-functions Part 2: Hash-functions using an n-bit block cipher algorithm
A description is not available for this item.
October 15, 1994
Information technology - Security techniques Hash-functions Part 2: Hash-functions using an n-bit block cipher algorithm
A description is not available for this item.