DS/ISO 286-2
ISO system of limits and fits - Part 2: Tables of standard tolerance grades and limit deviation for holes and shafts
inactive
| Organization: | DS |
| Publication Date: | 24 June 1993 |
| Status: | inactive |
| Page Count: | 89 |
| ICS Code (Limits and fits): | 17.040.10 |
scope:
This part of ISO 286 gives values for the limit deviations for commonly used tolerance classes (zones) for holes and shafts calculated from the information given in ISO 286-1. This part of ISO 286 covers values for the upper deviations ES (for holes) and es (for shafts), and the lower deviations EI (for holes) and ei (for shafts).
Document History
November 27, 2007
ISO system of limits and fits - Part 2: Tables of standard tolerance grades and limit deviation for holes and shafts
This part of ISO 286 gives values for the limit deviations for commonly used tolerance classes (zones) for holes and shafts calculated from the information given in ISO 286-1. This part of ISO 286...
DS/ISO 286-2
June 24, 1993
ISO system of limits and fits - Part 2: Tables of standard tolerance grades and limit deviation for holes and shafts
This part of ISO 286 gives values for the limit deviations for commonly used tolerance classes (zones) for holes and shafts calculated from the information given in ISO 286-1. This part of ISO 286...
July 2, 1990
ISO system of limits and fits - Part 2: Tables of standard tolerance grades and limit deviation for holes and shafts
The standard gives values of the limit deviations for common ly used tolerance classes (zones) for holes and shafts calcu lated from the information given in DS/ISO 286/1. This part of DS/ISO covers...