DS/ETS 300638

Transmission and Multiplexing (TM); Digital Radio Relay Systems (DRRS); Fixed point-to-point radio link equipment for the transmission of digital signals and analogue video signal operating in the frequency bands 10 GHz and 14 GHz with 20 MHz alternate channel spacing

active, Most Current
Organization: DS
Publication Date: 8 July 1999
Status: active
ICS Code (Transmission systems): 33.040.20
scope:

This European Telecommunication Standard (ETS) covers the minimum performance requirements for terrestrial fixed services radio communications equipment, as given below, in bands in the frequency ranges 10 GHz and 14 GHz using 20 MHz channel spacing. This ETS is applicable in those countries where the frequency plan in these bands is based on a 20 MHz spacing; it does not prevent the development of future ETSs for equipment operated in these bands using a different channel plan.

Document History

DS/ETS 300638
July 8, 1999
Transmission and Multiplexing (TM); Digital Radio Relay Systems (DRRS); Fixed point-to-point radio link equipment for the transmission of digital signals and analogue video signal operating in the frequency bands 10 GHz and 14 GHz with 20 MHz alternate channel spacing
This European Telecommunication Standard (ETS) covers the minimum performance requirements for terrestrial fixed services radio communications equipment, as given below, in bands in the frequency...
Advertisement