ETSI - TR 129 998

Universal Mobile Telecommunications System (UMTS); Open Services Architecture Application Programming Interface - Part 2

inactive
Organization: ETSI
Publication Date: 1 June 2000
Status: inactive
Page Count: 95
scope:

The present document investigates how the OSA Interface Class methods can be mapped onto CAMEL Application Part operations and MAP Application Part operations. The mapping of the OSA API to the CAP and relevant MAP operations is considered informative, and not normative.

The Open Service Architecture (OSA) defines an architecture that enables operator and third party applications to make use of network functionality through an open standardized interface (the OSA Interface). OSA provides the glue between applications and service capabilities provided by the network. In this way applications become independent from the underlying network technology. The applications constitute the top level of the Open Service Architecture (OSA). This level is connected to the Service Capability Servers (SCSs) via the OSA interface. The SCSs map the OSA interface onto the underlying telecommunications specific protocols (e.g. MAP, CAP, etc.) and are therefore hiding the network complexity from the applications.

The specific Service Capability Server under consideration in this technical report is the CSE. In this case, the OSA API provides the operator or third party applications access to the CAMEL Application Part protocol operations, via the OSA Interface Class methods. On the gsmSCF, the OSA Interface Class methods need to be mapped, or translated, onto the relevant CAP and/or MAP operations. Only the non-framework Service Capability Features will be taken into account for the mapping. This document is not exhaustive in covering all the mappings that can be expected. It provides several examples, but it should be noted that several other possibilities exist. In particular, only general cases of normal operations are covered and exception scenarios are not within the scope of the document.

The OSA API to CAP and MAP mapping is part of Release99

Document History

December 1, 2000
Universal Mobile Telecommunications System (UMTS); Open Services Architecture Application Programming Interface - Part 2
A description is not available for this item.
September 1, 2000
Universal Mobile Telecommunications System (UMTS); Open Services Architecture Application Programming Interface - Part 2
The present document investigates how the OSA Interface Class methods can be mapped onto CAMEL Application Part operations and MAP Application Part operations. The mapping of the OSA API to the CAP...
TR 129 998
June 1, 2000
Universal Mobile Telecommunications System (UMTS); Open Services Architecture Application Programming Interface - Part 2
The present document investigates how the OSA Interface Class methods can be mapped onto CAMEL Application Part operations and MAP Application Part operations. The mapping of the OSA API to the CAP...

References

Advertisement