ISO 3108

Steel Wire Ropes for General Purposes - Determination of Actual Breaking Load

inactive
Buy Now
Organization: ISO
Publication Date: 1 March 1974
Status: inactive
Page Count: 3
ICS Code (Steel wire, wire ropes and link chains): 77.140.65
scope:

SCOPE AND FIELD OF APPLICATION

This International Standard specifies a method of tensile test to destruction for determining the actual breaking load of steel wire ropes for general purposes as given in ISO 2408, Steel wire ropes for general purposes - Characteristics.

It may also be used for other ropes, unless the standard concerned specifically excludes its use, or gives another method.

Document History

October 1, 2017
Steel wire ropes - Test method - Determination of measured breaking force
This document specifies a method of tensile test to destruction for determining the actual breaking force of steel wire ropes as given in ISO 2408. It is also applicable for other ropes, unless the...
ISO 3108
March 1, 1974
Steel Wire Ropes for General Purposes - Determination of Actual Breaking Load
SCOPE AND FIELD OF APPLICATION This International Standard specifies a method of tensile test to destruction for determining the actual breaking load of steel wire ropes for general purposes as...

References

Advertisement