ASD-STAN - PREN 3999

Aerospace Series Aluminium Alloy AL-P2024-T351 Sheet and Strip with Improved Chemical Milling Capability 1,6 mm Less Than or Equal to a Less Than or Equal to 6 mm

active, Most Current
Organization: ASD-STAN
Publication Date: 31 July 2002
Status: active
Page Count: 6

Document History

PREN 3999
July 31, 2002
Aerospace Series Aluminium Alloy AL-P2024-T351 Sheet and Strip with Improved Chemical Milling Capability 1,6 mm Less Than or Equal to a Less Than or Equal to 6 mm
A description is not available for this item.
February 1, 1995
Aerospace Series Aluminium Alloy AL-P2024-T351 Sheet and Strip Chemical Milling Quality 0,8 mm is Less Than or Equal to a is Less Than or Equal to 6 mm
A description is not available for this item.
Advertisement