DS/HD 323.2.39 S1

Basic environmental testing procedures - Part 2: Tests - Test Z/AMD: Combined sequential cold, low air pressure, and damp heat test

inactive, Most Current
Organization: DS
Publication Date: 23 December 1997
Status: inactive
ICS Code (Environmental testing): 19.040
scope:

The object of this standard is to provide a standard environmental test procedure consisting of the application of cold, low air pressure and damp heat; the first two conditions in combination and the second condition combining with the third during the sequential transition from the first. The test employed are Test A and Test M, but although introduction of moisture is not exactly in accordance with Test D, this letter has been used in identification Z/AMD as being the most appropriate and informative.

Document History

DS/HD 323.2.39 S1
December 23, 1997
Basic environmental testing procedures - Part 2: Tests - Test Z/AMD: Combined sequential cold, low air pressure, and damp heat test
The object of this standard is to provide a standard environmental test procedure consisting of the application of cold, low air pressure and damp heat; the first two conditions in combination and...

References

Advertisement