MODUK - DEF STAN 59-62: 90/039
Integrated Circuit
| Organization: | MODUK |
| Publication Date: | 1 January 1969 |
| Status: | active |
| Page Count: | 2 |
scope:
CONCISE DETAILS
This specification is in accordance with K1007, Issue 3, except where otherwise stated and covers the detail requirements for:
DTL circuit with TWO identical multiple circuits. Each circuit has TWO POSITIVE NAND GATES with TWO INPUTS the OUTPUTS from which are connected to a BISTABLE SEQUENTIAL CIRCUIT with separate CLOCK and PRESET INPUTS.
The circuit is in a Ceramic Flatpack encapsulation and is designed to operate over the positive supply voltage range 4.5V to 5.5V and over the ambient temperature range -55°C to +125°C.
Document History