FORD - WSB-M1P11-B

PLATING, TIN - ELECTRODEPOSITED ON FERROUS, COPPER OR COPPER ALLOY SURFACES ***TO BE USED WITH FORD WSS-M99P1111-A***

inactive
Organization: FORD
Publication Date: 25 July 2003
Status: inactive
Page Count: 2
scope:

1. SCOPE

These specifications define performance requirements for hot dipped or electrodeposited tin plate on ferrous, copper or copper alloy surfaces.

Document History

September 28, 2010
PLATING, TIN - ELECTRODEPOSITED ON FERROUS, COPPER OR COPPER ALLOY SURFACES ***TO BE USED WITH FORD WSS-M99P1111-A***
These specifications define performance requirements for hot dipped or electrodeposited tin plate on ferrous, copper or copper alloy surfaces.
WSB-M1P11-B
July 25, 2003
PLATING, TIN - ELECTRODEPOSITED ON FERROUS, COPPER OR COPPER ALLOY SURFACES ***TO BE USED WITH FORD WSS-M99P1111-A***
1. SCOPE These specifications define performance requirements for hot dipped or electrodeposited tin plate on ferrous, copper or copper alloy surfaces.
August 3, 1987
PLATING, TIN- ELECTRODEPOSITED ON FERROUS, COPPER OR COPPER ALLOY SURFACES
1. SCOPE These specifications define performance requirements for hot dipped or electrodeposited tin plate on ferrous, copper or copper alloy surfaces.

References

Advertisement