JSA - JIS C 1302

Insulation Resistance Testers

inactive
Buy Now
Organization: JSA
Publication Date: 1 January 1994
Status: inactive
Page Count: 18

Document History

February 20, 2018
Insulation resistance testers
This Standard specifies portable insulation resistance testers of built-in battery type, having a rated output voltage not exceeding 1000 V, which are used for the measurements of the following a) to...
January 20, 2014
Insulation Resistance Testers
This Standard specifies the portable insulation resistance testers with a rated measuring voltage not exceeding 1000 V incorporating batteries therein to be used for the following a) to c) as the...
July 20, 2002
Insulation Resistance Testers
A description is not available for this item.
JIS C 1302
January 1, 1994
Insulation Resistance Testers
A description is not available for this item.
Advertisement