DS/ETS 300758-3

Digital Enhanced Cordless Telecommunications (DECT) - Integrated Services Digital Network (ISDN) - DECT/ISDN interworking for end system configuration - Profile Test Specification (PTS) - Part 3: Profile Specific Test Specification (PSTS) for Fixed radio Termination (FT)

active, Most Current
Organization: DS
Publication Date: 9 July 1997
Status: active
ICS Code (Digital Enhanced Cordless Telecommunications (DECT)): 33.070.30
scope:

This European Telecommunications Standard (ETS) contains the test specification for Digital Enhanced Cordless Telecommunications/Integrated Services Digital Network (DECT/ISDN) interworking Access Profile (IAP) Fixed Part (FP) applications as specified in ETS 300 434-1 [6] and ETS 300 434-2 [7]. This test specification provides conformance tests for DECT/ISDN terminal equipment conforming to ETS 300 434-1 [6] and ETS 300 434-2 [7]. The main objective is to perform a high probability of interoperability between the DECT/ISDN terminal equipment and an ISDN network.

Document History

DS/ETS 300758-3
July 9, 1997
Digital Enhanced Cordless Telecommunications (DECT) - Integrated Services Digital Network (ISDN) - DECT/ISDN interworking for end system configuration - Profile Test Specification (PTS) - Part 3: Profile Specific Test Specification (PSTS) for Fixed radio Termination (FT)
This European Telecommunications Standard (ETS) contains the test specification for Digital Enhanced Cordless Telecommunications/Integrated Services Digital Network (DECT/ISDN) interworking Access...
Advertisement