NPFC - MIL-M-38510/540
MICROCIRCUITS, DIGITAL, N-CHANNEL, SILICON GATE MONOLITHIC 16-BIT MICROPROCESSOR
| Organization: | NPFC |
| Publication Date: | 20 April 1989 |
| Status: | active |
| Page Count: | 56 |
scope:
This specification covers the detail requirements for a monolithic N-channel, silicon gate microprocessor. Two product assurance classes and a choice of case outline/lead finish are provided for each type, and are reflected in the complete Part or Identifying Number (PIN).
The PIN shall be in accordance with MIL-M-38510.
The device types shall be as follows:
Device type Clock frequency Circuit 01 4 to 6.0 MHz 16-bit, fixed instruction microprocessor 02 4 to 8.0 MHz 16-bit, fixed instruction microprocessor 03 4 to 10.0 MHz 16-bit, fixed instruction microprocessor
The device class shall be the product assurance level as defined in MIL-M-38510.
The case outlines shall be designated as follows:
Letter Case outline (see MIL-M-38510, appendix C) T See figure 1, (68-pin, 1.080" × 1.080" × .345"), pin grid array Y D-13 (64-lead, 3.240" × .920" × .225"), dual-in-line package Z C-7 (68-terminal, .962" × .962" × .120"), leadless chip carrier package
Beneficial comments (recommendations, additions, deletions) and any pertinent data which may be of use in improving this document should be addressed to: Rome Air Development Center (RBE-2), Griffiss AFB, NY 13441, by using the self-addressed Standardization Document Improvement Proposal (DD Form 1426) appearing at the end of this document or by letter.
Supply voltage range (VCC - GND) - - - - - −0.3 V dc to +7.0 V dc Voltage on any pin (referenced to ground) - −0.3 V dc to +7.0 V dc Storage temperature range - - - - - - - - - −65°C to +150°C Maximum power dissipation (PD) at maximum clock frequency - - - - - - - - - - - - - 1.68 W Lead temperature (soldering, 5 seconds) - - +270°C Maximum junction temperature (TJ) 1/- - - - +150°C Thermal resistance, junction-to-case (θJC): Case T - - - - - - - - - - - - - - - - - 15°C/W 2/ Cases Y and Z - - - - - - - - - - - - - - See MIL-M-38510, appendix C
Supply voltage range - - - - - - - - - - - 4.75 V dc minimum to 5.25 V dc maximum Minimum high level input voltage (VIH): Logic inputs - - - - - - - - - - - - - - 2.0 V dc Maximum low level input voltage (VIL): Logic inputs - - - - - - - - - - - - - - 0.8 V dc Frequency of operation: Device type 01 - - - - - - - - - - - - - 4.0 to 6.0 MHz Device type 02 - - - - - - - - - - - - - 4.0 to 8.0 MHz Device type 03 - - - - - - - - - - - - - 4.0 to 10.0 MHz Case operating temperature range (TC) - - - −55°C to +110°C Clock rise time (tr)- - - - - - - - - - - - 10 ns maximum Clock fall time (tf)- - - - - - - - - - - - 10 ns maximum
intended Use:
Microcircuits conforming to this specification are intended for original equipment design application and logistic support of existing equipment.
Document History