NAVY - MIL-L-81352

COATINGS, AIRCRAFT TOUCH-UP

inactive
Organization: NAVY
Publication Date: 4 February 1966
Status: inactive
Page Count: 24
scope:

This specification covers one grade of acrylic lacquer for use as a general purpose exterior protective coating for metal surfaces, and is particularly formulated for resistance t o diester lubricating o i l and heat. The lacquer is primarily intended for spray application.

Document History

May 14, 2019
Coatings, Aircraft Touch-Up
A description is not available for this item.
March 25, 2010
Coatings, Aircraft Touch-Up
The combination of all properties of MIL-PRF-81352 provides the necessary requirements for an aircraf touch-up coating. The combination of properties exceeds available commercial coatings in order to...
June 16, 2005
COATINGS, AIRCRAFT TOUCH-UP
The combination of all properties of MIL-PRF-81352 provides the necessary requirements for an aircraf touch-up coating. The combination of properties exceeds available commercial coatings in order to...
July 31, 1997
COATINGS, AIRCRAFT TOUCH-UP
This specification contains the requirements for a general touch-up coating for use on items previously finished in accordance with MIL-F-7179. The volatile organic compound (VOC) content of this...
August 30, 1996
COATINGS, AIRCRAFT TOUCH-UP
A description is not available for this item.
January 31, 1973
COATINGS, AIRCRAFT TOUCH-UP
A description is not available for this item.
February 10, 1972
COATINGS, AIRCRAFT TOUCH-UP
The lacquer conforming to this specification is intended for use as a general-purpose, exterior, protective coating for metal surfaces, and is particularly formulated for resistance to diester...
October 7, 1966
COATINGS, AIRCRAFT TOUCH-UP
A description is not available for this item.
MIL-L-81352
February 4, 1966
COATINGS, AIRCRAFT TOUCH-UP
This specification covers one grade of acrylic lacquer for use as a general purpose exterior protective coating for metal surfaces, and is particularly formulated for resistance t o diester...
Advertisement