DIN EN 2884
Aerospace series - Screws, pan head, offset cruciform recess, coarse tolerance normal shank, short thread, in titanium alloy, anodized, MoS2 lubricated, classification: 1100 MPa (at ambient temperature)/315 °C; German version EN 2884:1996
active, Most Current
| Organization: | DIN |
| Publication Date: | 1 March 1996 |
| Status: | active |
| Page Count: | 10 |
| ICS Code (Bolts, screws, studs): | 49.030.20 |
Document History
July 1, 2020
Aerospace series - Screws, pan head, offset cruciform recess, course tolerance, normal shank, short thread, in titanium alloy anodized, MoS2 lubricated - Classification: 1100 MPa (at ambient temperature)/315 °C; English version prEN 2884:2020
A description is not available for this item.
DIN EN 2884
March 1, 1996
Aerospace series - Screws, pan head, offset cruciform recess, coarse tolerance normal shank, short thread, in titanium alloy, anodized, MoS2 lubricated, classification: 1100 MPa (at ambient temperature)/315 °C; German version EN 2884:1996
A description is not available for this item.