NPFC - MIL-DTL-6363/4
LAMPS, INCANDESCENT, AIRCRAFT SERVICE, SUBMINIATURE UNBASED WIRE TERMINALS, INTEGRAL LIGHTING T-3/4 BULB
| Organization: | NPFC |
| Publication Date: | 30 September 1997 |
| Status: | active |
| Page Count: | 5 |
scope:
This specification is approved for use by all Departments and Agencies of the Department of Defense
The requirements for acquiring the product described herein shall consist of this specification and MIL-DTL-6363.
See NOTES on the next page.
NOTES:
1. Dimensions are in inches.
2. Intended use - integral lighting for aircraft instruments, indicator lights, and light panel assemblies.
3. For design feature purposes, this specification takes precedence over procurement documents referenced herein.
4. Qualification by similarity - Lamp M6363/4-3AS15 is required to be fully qualified in accordance with table I of MIL-DTL-6363. All other "AS15" designated lamps may be qualified by similarity and extension of qualification for M6363/4-3AS15 with no additional testing. Refer to MIL-DTL-6363 for conditions and data requirements for qualification.
Document History