DLA - SMD-5962-87753
MICROCIRCUIT, DIGITAL, CMOS, ANALOG MULTIPLEXER/DEMULTIPLEXER, FOUR-POLE, DOUBLE-THROW, MONOLITHIC SILICON
| Organization: | DLA |
| Publication Date: | 19 July 1988 |
| Status: | active |
| Page Count: | 11 |
scope:
This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices".
The complete part number shall be as shown in the following example:
The device types shall identify the circuit function as follows:
Device type Generic number Circuit function
01 14551B Analog multiplexer/demultip
The case outlines shall be as designated in appendix C of MIL-M-38510, and as follows:
Outline letter Case outline E D-2 (16-lead, .840" × .310" × .200"), dual-in-line package
Supply voltage range (VDD) - - - - - - - - - - - - - - - - −0.5 V dc to +18.0 V dc Input voltage range- - - - - - - - - - - - - - - - - - - - −0.5 V dc to VDD + 0.5 V dc Input current (DC or transient), per control pin - - - - - ±10 mA Switch through current - - - - - - - - - - - - - - - - - - ±25 mA Storage temperature range- - - - - - - - - - - - - - - - - −65°C to +150°C Maximum power dissipation (PD) 1/ - - - - - - - - - - - - 500 mW Lead temperature (soldering, 10 seconds) - - - - - - - - - +260°C Thermal resistance, junction-to-case (θJC): Case E - - - - - - - - - - - - - - - - - - - - - - - - - See MIL-M-38510, appendix C Junction temperature (TJ)- - - - - - - - - - - - - - - - - +175°C
Supply voltage (VDD) - - - - - - - - - - - - - - - - - - - +3.0 V dc to +15.0 V dc Case operating temperature range (TC)- - - - - - - - - - - −55°C to +125°C Peak-to-peak voltage into or out of the switch - - - - - - 0-VDD Static or dynamic voltage across the switch- - - - - - - - 0-600 mV
intended Use:
Microcircuits conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for... View More
Document History